HydroLynx Systems, Inc. Satellite Data Transmitter MODEL 5400

Description
HydroLynx offers our 5400 series Satellite Data Collection Units (DCU) as a solution for problematic terrestrial radio paths or as a redundant telemetry solution. A satellite radio transmits data via ORBCOMM, a real-time commercial satellite telemetry provider. The satellite data radio “pings” a low earth orbiting satel­lite when data is to be transmitted by the DCU. An error-free communication link is established between the remote site and the ORBCOMM ground station. Data is routed to a dedicated server maintained by ORBCOMM. The client’s NovaStar ALERT base station automatically pulls the data from the server via an Internet connection. Data transmitted from a remote station normally arrives at the ALERT base station within one minute but on occasion may take up to ten minutes. This path provides data on a time scale that is not matched by the GOES satellites which often have latencies of one hour or more. The Model 5400 Satellite DCU can be configured as a rainfall station or rainfall and water level station. Both fixed interval and event data reporting are supported. A programmable fixed reporting interval is configurable from 5 minutes to 24 hours. Rainfall accumulator, water level, and battery voltage are transmitted for all fixed interval or event reports. Event reporting of precipitation is started whenever the bucket tips. A timer is started that transmits one minute rainfall accumulations every five minutes until the rainfall stops. Water Level event reporting is initiated when the water level changes by an amount, programmable over the range from 0.1 to 2.0 feet. The sensor sample interval is programmable over the range from 5 minutes to 1 hour. Data from all sensors are included in the Event-Based Water Level transmission. Slope and Offset variables are included in the field acces­sible configuration to convert raw water level sensors data into Engineering Units (feet, meters, etc).
Datasheet
Description
HydroLynx offers our 5400 series Satellite Data Collection Units (DCU) as a solution for problematic terrestrial radio paths or as a redundant telemetry solution. A satellite radio transmits data via ORBCOMM, a real-time commercial satellite telemetry provider. The satellite data radio “pings” a low earth orbiting satel­lite when data is to be transmitted by the DCU. An error-free communication link is established between the remote site and the ORBCOMM ground station. Data is routed to a dedicated server maintained by ORBCOMM. The client’s NovaStar ALERT base station automatically pulls the data from the server via an Internet connection. Data transmitted from a remote station normally arrives at the ALERT base station within one minute but on occasion may take up to ten minutes. This path provides data on a time scale that is not matched by the GOES satellites which often have latencies of one hour or more. The Model 5400 Satellite DCU can be configured as a rainfall station or rainfall and water level station. Both fixed interval and event data reporting are supported. A programmable fixed reporting interval is configurable from 5 minutes to 24 hours. Rainfall accumulator, water level, and battery voltage are transmitted for all fixed interval or event reports. Event reporting of precipitation is started whenever the bucket tips. A timer is started that transmits one minute rainfall accumulations every five minutes until the rainfall stops. Water Level event reporting is initiated when the water level changes by an amount, programmable over the range from 0.1 to 2.0 feet. The sensor sample interval is programmable over the range from 5 minutes to 1 hour. Data from all sensors are included in the Event-Based Water Level transmission. Slope and Offset variables are included in the field acces­sible configuration to convert raw water level sensors data into Engineering Units (feet, meters, etc).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Satellite Data Transmitter - MODEL 5400 - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Satellite Data Transmitter
MODEL 5400
Satellite Data Transmitter MODEL 5400
HydroLynx offers our 5400 series Satellite Data Collection Units (DCU) as a solution for problematic terrestrial radio paths or as a redundant telemetry solution. A satellite radio transmits data via ORBCOMM, a real-time commercial satellite telemetry provider. The satellite data radio “pings” a low earth orbiting satel­lite when data is to be transmitted by the DCU. An error-free communication link is established between the remote site and the ORBCOMM ground station. Data is routed to a dedicated server maintained by ORBCOMM. The client’s NovaStar ALERT base station automatically pulls the data from the server via an Internet connection. Data transmitted from a remote station normally arrives at the ALERT base station within one minute but on occasion may take up to ten minutes. This path provides data on a time scale that is not matched by the GOES satellites which often have latencies of one hour or more. The Model 5400 Satellite DCU can be configured as a rainfall station or rainfall and water level station. Both fixed interval and event data reporting are supported. A programmable fixed reporting interval is configurable from 5 minutes to 24 hours. Rainfall accumulator, water level, and battery voltage are transmitted for all fixed interval or event reports. Event reporting of precipitation is started whenever the bucket tips. A timer is started that transmits one minute rainfall accumulations every five minutes until the rainfall stops. Water Level event reporting is initiated when the water level changes by an amount, programmable over the range from 0.1 to 2.0 feet. The sensor sample interval is programmable over the range from 5 minutes to 1 hour. Data from all sensors are included in the Event-Based Water Level transmission. Slope and Offset variables are included in the field acces­sible configuration to convert raw water level sensors data into Engineering Units (feet, meters, etc).

HydroLynx offers our 5400 series Satellite Data Collection Units (DCU) as a solution for problematic terrestrial radio paths or as a redundant telemetry solution. A satellite radio transmits data via ORBCOMM, a real-time commercial satellite telemetry provider. The satellite data radio “pings” a low earth orbiting satel­lite when data is to be transmitted by the DCU. An error-free communication link is established between the remote site and the ORBCOMM ground station. Data is routed to a dedicated server maintained by ORBCOMM. The client’s NovaStar ALERT base station automatically pulls the data from the server via an Internet connection.

Data transmitted from a remote station normally arrives at the ALERT base station within one minute but on occasion may take up to ten minutes. This path provides data on a time scale that is not matched by the GOES satellites which often have latencies of one hour or more.

The Model 5400 Satellite DCU can be configured as a rainfall station or rainfall and water level station. Both fixed interval and event data reporting are supported. A programmable fixed reporting interval is configurable from 5 minutes to 24 hours. Rainfall accumulator, water level, and battery voltage are transmitted for all fixed interval or event reports.

Event reporting of precipitation is started whenever the bucket tips. A timer is started that transmits one minute rainfall accumulations every five minutes until the rainfall stops.

Water Level event reporting is initiated when the water level changes by an amount, programmable over the range from 0.1 to 2.0 feet. The sensor sample interval is programmable over the range from 5 minutes to 1 hour. Data from all sensors are included in the Event-Based Water Level transmission.

Slope and Offset variables are included in the field acces­sible configuration to convert raw water level sensors data into Engineering Units (feet, meters, etc).

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number MODEL 5400
Product Name Satellite Data Transmitter
Device Type Rec-Trans
Operating Temperature -40.0 to 65.0 C (-40.0 to 149.0 F)
Operating Frequency 137 to 138 MHz
Data Rate 9.6 kbps
Output Power 36.99 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - OTX-433-HH-KF5-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Digital FM Telemetry - 90332 - Sensor Developments, Inc.
Sensor Developments, Inc.
Specs
Device Type Rec-Trans
Package Type Unit
RF Modulation Frequency Modulation
View Details
Midland UHF Radio - RF313 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details