HydroLynx Systems, Inc. Receiver/Decoder MODEL 50386R/D

Description
The HydroLynx Model 50386R/D Receiver/Decoder provides an intelligent decoder that combines the effectiveness of the standard ALERT Receiver/Decoder with the utility of the 50386. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The 50386 Decoder features multiple communication pathways and the ability to process and re-format data. This enables data sharing across various data collection systems. As an intelligent decoder, the 50386D validates the data, in the formats that are enabled, before processing the data for output. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data. The Receiver and Decoder are housed in separate enclosures which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).
Datasheet
Description
The HydroLynx Model 50386R/D Receiver/Decoder provides an intelligent decoder that combines the effectiveness of the standard ALERT Receiver/Decoder with the utility of the 50386. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The 50386 Decoder features multiple communication pathways and the ability to process and re-format data. This enables data sharing across various data collection systems. As an intelligent decoder, the 50386D validates the data, in the formats that are enabled, before processing the data for output. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data. The Receiver and Decoder are housed in separate enclosures which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receiver/Decoder - MODEL 50386R/D - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Receiver/Decoder
MODEL 50386R/D
Receiver/Decoder MODEL 50386R/D
The HydroLynx Model 50386R/D Receiver/Decoder provides an intelligent decoder that combines the effectiveness of the standard ALERT Receiver/Decoder with the utility of the 50386. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The 50386 Decoder features multiple communication pathways and the ability to process and re-format data. This enables data sharing across various data collection systems. As an intelligent decoder, the 50386D validates the data, in the formats that are enabled, before processing the data for output. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data. The Receiver and Decoder are housed in separate enclosures which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).

The HydroLynx Model 50386R/D Receiver/Decoder provides an intelligent decoder that combines the effectiveness of the standard ALERT Receiver/Decoder with the utility of the 50386. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The 50386 Decoder features multiple communication pathways and the ability to process and re-format data. This enables data sharing across various data collection systems.

As an intelligent decoder, the 50386D validates the data, in the formats that are enabled, before processing the data for output. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data.

The Receiver and Decoder are housed in separate enclosures which allows the Receiver to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line.

HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number MODEL 50386R/D
Product Name Receiver/Decoder
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - OTX-433-HH-KF5-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Real-Time Data Transmitter<BR/> (NEMA Enclosure) - MODEL 5096N - HydroLynx Systems, Inc.
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 65.0 C (-40.0 to 149.0 F)
Data Rate 0.3000 kbps
View Details
Twin Link Wireless Analog Signal Transmitter Receiver - Twin Link - Define Instruments
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
RF Modulation O-QPSK
View Details