HydroLynx Systems, Inc. Receiver/Decoder and Repeater MODEL 50386R/D-RP

Description
The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The ALERT repeater re-transmits received ALERT reports and can also transmit control commands from the central site computer. The 50386 multiple communication pathway feature provides the ability to process and re-format data. This enables data sharing across various data collection systems. As an intelligent decoder, the 50386D-RP validates the data, in the formats that are enabled, before processing the data for output or repeating. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D-RP has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data. The two way communication feature of the 50386D-RP Repeater allows it to send control commands and to poll remote stations over SCADA networks. The Receiver/Decoder and Repeater are housed in separate enclosures which allows the Receiver/Repeater to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver/Repeater at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).
Datasheet
Description
The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The ALERT repeater re-transmits received ALERT reports and can also transmit control commands from the central site computer. The 50386 multiple communication pathway feature provides the ability to process and re-format data. This enables data sharing across various data collection systems. As an intelligent decoder, the 50386D-RP validates the data, in the formats that are enabled, before processing the data for output or repeating. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D-RP has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data. The two way communication feature of the 50386D-RP Repeater allows it to send control commands and to poll remote stations over SCADA networks. The Receiver/Decoder and Repeater are housed in separate enclosures which allows the Receiver/Repeater to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver/Repeater at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receiver/Decoder and Repeater - MODEL 50386R/D-RP - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Receiver/Decoder and Repeater
MODEL 50386R/D-RP
Receiver/Decoder and Repeater MODEL 50386R/D-RP
The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The ALERT repeater re-transmits received ALERT reports and can also transmit control commands from the central site computer. The 50386 multiple communication pathway feature provides the ability to process and re-format data. This enables data sharing across various data collection systems. As an intelligent decoder, the 50386D-RP validates the data, in the formats that are enabled, before processing the data for output or repeating. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D-RP has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data. The two way communication feature of the 50386D-RP Repeater allows it to send control commands and to poll remote stations over SCADA networks. The Receiver/Decoder and Repeater are housed in separate enclosures which allows the Receiver/Repeater to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver/Repeater at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).

The HydroLynx Model 50386R/D-RP Receiver/Decoder and Repeater combines the features of an ALERT Receiver/Decoder with a repeater. The Alert Receiver/Decoder receives ALERT data transmissions from the remote site and provides an RS232 output to the central site computer. The ALERT repeater re-transmits received ALERT reports and can also transmit control commands from the central site computer. The 50386 multiple communication pathway feature provides the ability to process and re-format data. This enables data sharing across various data collection systems.

As an intelligent decoder, the 50386D-RP validates the data, in the formats that are enabled, before processing the data for output or repeating. These formats include standard ALERT, Enhanced IFLOWS, ASCII text, ScadaLynx and Modbus. As part of the processing, the 50386D-RP has a programmable list of ID numbers to compare received reports ID numbers and decide whether to output the data.

The two way communication feature of the 50386D-RP Repeater allows it to send control commands and to poll remote stations over SCADA networks.

The Receiver/Decoder and Repeater are housed in separate enclosures which allows the Receiver/Repeater to be located near the antenna tower and the Decoder to be placed at the central site location. Locating the Receiver/Repeater at the Antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line.

HydroLynx recommends the use of a high gain omni antenna at the central site receive tower to increase radio path fade margins. Antenna and RF transmission line cables are ordered separately (refer to the Antenna and Antenna Cable Sections).

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number MODEL 50386R/D-RP
Product Name Receiver/Decoder and Repeater
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-418-HH-KF3-DS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Real-Time Data Transmitter<BR/> (NEMA Enclosure) - MODEL 5096N - HydroLynx Systems, Inc.
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 65.0 C (-40.0 to 149.0 F)
Data Rate 0.3000 kbps
View Details
Midland VHF Radio - RF310 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details