The HydroLynx Model 50386P Packaged Repeater is used to relay data from remote sites to a central site where line-of-site radio paths do not exist. The complete package includes a weather proof housing for the Model 50386RP Data Repeater, a high gain omni antenna with mast, and a solar panel. The Model 50386P is designed for fast efficient installation, with minimum environmental impact, at repeater sites where no other structures or towers are available.
A 3.0 Amp solar panel is supplied as standard. This size requires a minimum of only one sun hour per day to keep the repeater battery charged. The battery is sufficient to operate the repeater for 20 days during periods of no sun. Additional batteries can be supplied for longer periods of eligible sun.
The repeater battery voltage can be transmitted to the base station on a timed interval or when a change threshold is met. Sensor input packages add sensor connectors to the 50386 canister for on site data collection and transmission back to the base station.
| HydroLynx Systems, Inc. | |
|---|---|
| Product Category | Telemetry Receivers and Telemetry Transmitters |
| Product Number | MODEL 50386P |
| Product Name | Packaged Repeater |
| Device Type | Rec-Trans |