HydroLynx Systems, Inc. Real-Time Data Transmitter
SCADA Two-Way Transmitter
MODEL 50386

Description
The Model 50386 Real-time Data Transmitter collects, processes, and transmits analog, digital, and serial sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is controlled by parameters that are programmed using the 50386 Toolbox software. The sensor data can be transmitted using multiple communication paths with mixed formats and protocols. The HydroLynx Model 50386 ScadaLynx uses dual processor architecture and the latest in embedded processor technology to minimize power usage when idle and maximize computational power and performance when awake. The main processor is an Intel 386EX microprocessor that runs the main data collection, data telemetry, and control processes. The second processor is a low power PIC I/O processor that collects digital status and counter data. When the main processor is idle, it is put to sleep to conserve power. The PIC I/O processor wakes up the main processor on timed intervals, when digital event thresholds are met, radio carrier is detected, or data is entered on the console communication port. Standard memory on the Model 50386 consists of FLASH, Battery backed SRAM, EEPROM, and a battery-backed Real-time Clock (RTC). 2 MB of nonvolatile FLASH is provided for program and configuration file storage and data logging. Although stored in FLASH, the program is copied into battery backed SRAM (512KB) for faster execution. Current sensor readings are saved in nonvolatile EEPROM (8KB) and the RTC stores the time in its own battery-backed SRAM. The contents of nonvolatile and battery-backed memory are not lost when power is removed.
Datasheet
Description
The Model 50386 Real-time Data Transmitter collects, processes, and transmits analog, digital, and serial sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is controlled by parameters that are programmed using the 50386 Toolbox software. The sensor data can be transmitted using multiple communication paths with mixed formats and protocols. The HydroLynx Model 50386 ScadaLynx uses dual processor architecture and the latest in embedded processor technology to minimize power usage when idle and maximize computational power and performance when awake. The main processor is an Intel 386EX microprocessor that runs the main data collection, data telemetry, and control processes. The second processor is a low power PIC I/O processor that collects digital status and counter data. When the main processor is idle, it is put to sleep to conserve power. The PIC I/O processor wakes up the main processor on timed intervals, when digital event thresholds are met, radio carrier is detected, or data is entered on the console communication port. Standard memory on the Model 50386 consists of FLASH, Battery backed SRAM, EEPROM, and a battery-backed Real-time Clock (RTC). 2 MB of nonvolatile FLASH is provided for program and configuration file storage and data logging. Although stored in FLASH, the program is copied into battery backed SRAM (512KB) for faster execution. Current sensor readings are saved in nonvolatile EEPROM (8KB) and the RTC stores the time in its own battery-backed SRAM. The contents of nonvolatile and battery-backed memory are not lost when power is removed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real-Time Data Transmitter <BR/> SCADA Two-Way Transmitter - MODEL 50386 - HydroLynx Systems, Inc.
West Sacramento, CA, USA
Real-Time Data Transmitter
SCADA Two-Way Transmitter

MODEL 50386
Real-Time Data Transmitter
SCADA Two-Way Transmitter
MODEL 50386
The Model 50386 Real-time Data Transmitter collects, processes, and transmits analog, digital, and serial sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is controlled by parameters that are programmed using the 50386 Toolbox software. The sensor data can be transmitted using multiple communication paths with mixed formats and protocols. The HydroLynx Model 50386 ScadaLynx uses dual processor architecture and the latest in embedded processor technology to minimize power usage when idle and maximize computational power and performance when awake. The main processor is an Intel 386EX microprocessor that runs the main data collection, data telemetry, and control processes. The second processor is a low power PIC I/O processor that collects digital status and counter data. When the main processor is idle, it is put to sleep to conserve power. The PIC I/O processor wakes up the main processor on timed intervals, when digital event thresholds are met, radio carrier is detected, or data is entered on the console communication port. Standard memory on the Model 50386 consists of FLASH, Battery backed SRAM, EEPROM, and a battery-backed Real-time Clock (RTC). 2 MB of nonvolatile FLASH is provided for program and configuration file storage and data logging. Although stored in FLASH, the program is copied into battery backed SRAM (512KB) for faster execution. Current sensor readings are saved in nonvolatile EEPROM (8KB) and the RTC stores the time in its own battery-backed SRAM. The contents of nonvolatile and battery-backed memory are not lost when power is removed.

The Model 50386 Real-time Data Transmitter collects, processes, and transmits analog, digital, and serial sensor data on events and timed intervals. The collection, processing, and transmission of sensor data is controlled by parameters that are programmed using the 50386 Toolbox software. The sensor data can be transmitted using multiple communication paths with mixed formats and protocols.

The HydroLynx Model 50386 ScadaLynx uses dual processor architecture and the latest in embedded processor technology to minimize power usage when idle and maximize computational power and performance when awake. The main processor is an Intel 386EX microprocessor that runs the main data collection, data telemetry, and control processes. The second processor is a low power PIC I/O processor that collects digital status and counter data. When the main processor is idle, it is put to sleep to conserve power. The PIC I/O processor wakes up the main processor on timed intervals, when digital event thresholds are met, radio carrier is detected, or data is entered on the console communication port.

Standard memory on the Model 50386 consists of FLASH, Battery backed SRAM, EEPROM, and a battery-backed Real-time Clock (RTC). 2 MB of nonvolatile FLASH is provided for program and configuration file storage and data logging. Although stored in FLASH, the program is copied into battery backed SRAM (512KB) for faster execution. Current sensor readings are saved in nonvolatile EEPROM (8KB) and the RTC stores the time in its own battery-backed SRAM. The contents of nonvolatile and battery-backed memory are not lost when power is removed.

Supplier's Site Datasheet

Technical Specifications

  HydroLynx Systems, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number MODEL 50386
Product Name Real-Time Data Transmitter
SCADA Two-Way Transmitter
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - TXM-315-LC - TE Connectivity
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 315 MHz
View Details
3 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Vibrating-Wire Spectrum Analyzer - AVW216 - Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details
Receiver/Decoder and Repeater - MODEL 50386R/D-RP - HydroLynx Systems, Inc.
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 12 volts
View Details