Hyde Spring & Wire Co. Extension Spring HE 565

Description
HE 565 Hyde Extension Spring
Description
HE 565 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 565 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 565
Extension Spring HE 565
HE 565 Hyde Extension Spring

HE 565 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 565
Product Name Extension Spring
Outer Diameter (OD) 0.3130 inch (7.95 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
Free Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.36
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3600 inch (9.14 mm)
Wire Diameter 0.0370 inch (0.9398 mm)
View Details
Extension Springs - 751938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.5906 inch (15 mm)
Wire Diameter 0.0551 inch (1.4 mm)
View Details
Extension Spring - HE 469 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.2810 inch (7.14 mm)
Wire Diameter 0.0350 inch (0.8890 mm)
Free Length 6 inch (152 mm)
View Details