Hyde Spring & Wire Co. Extension Spring HE 855

Description
HE 855 Hyde Extension Spring
Description
HE 855 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 855 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 855
Extension Spring HE 855
HE 855 Hyde Extension Spring

HE 855 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 855
Product Name Extension Spring
Outer Diameter (OD) 0.3750 inch (9.52 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
View Details
Extension Springs - 751837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3543 inch (9 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
Extension Spring - HE 783 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3500 inch (8.89 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Free Length 2.5 inch (63.5 mm)
View Details