Hyde Spring & Wire Co. Extension Spring HE 783

Description
HE 783 Hyde Extension Spring
Description
HE 783 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 783 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 783
Extension Spring HE 783
HE 783 Hyde Extension Spring

HE 783 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 783
Product Name Extension Spring
Outer Diameter (OD) 0.3500 inch (8.89 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Free Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0120 inch (0.3048 mm)
View Details
Extension Springs - 121337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4331 inch (11 mm)
Wire Diameter 0.0866 inch (2.2 mm)
View Details
Extension Spring - HE 895 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3750 inch (9.52 mm)
Wire Diameter 0.0720 inch (1.83 mm)
Free Length 13.25 inch (337 mm)
View Details