Hyde Spring & Wire Co. Extension Spring HE 853

Description
HE 853 Hyde Extension Spring
Description
HE 853 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 853 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 853
Extension Spring HE 853
HE 853 Hyde Extension Spring

HE 853 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 853
Product Name Extension Spring
Outer Diameter (OD) 0.3750 inch (9.52 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 4.4 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0130 inch (0.3302 mm)
View Details
Extension Springs - 751859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0354 inch (0.9000 mm)
View Details
Extension Spring - HE 1845 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.1350 inch (3.43 mm)
Free Length 7 inch (178 mm)
View Details