Hyde Spring & Wire Co. Extension Spring HE 1905

Description
HE 1905 Hyde Extension Spring
Description
HE 1905 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1905 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1905
Extension Spring HE 1905
HE 1905 Hyde Extension Spring

HE 1905 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1905
Product Name Extension Spring
Outer Diameter (OD) 1.06 inch (26.97 mm)
Wire Diameter 0.1200 inch (3.05 mm)
Free Length 6.38 inch (162 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 121337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.4331 inch (11 mm)
Wire Diameter 0.0866 inch (2.2 mm)
View Details
0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0260 inch (0.6604 mm)
View Details
Extension Spring - HE 1865 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 1.06 inch (26.97 mm)
Wire Diameter 0.0800 inch (2.03 mm)
Free Length 8.5 inch (216 mm)
View Details