Hyde Spring & Wire Co. Extension Spring HE 245

Description
HE 245 Hyde Extension Spring
Description
HE 245 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 245 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 245
Extension Spring HE 245
HE 245 Hyde Extension Spring

HE 245 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 245
Product Name Extension Spring
Outer Diameter (OD) 0.2250 inch (5.71 mm)
Wire Diameter 0.0230 inch (0.5842 mm)
Free Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.85
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.8500 inch (21.59 mm)
Wire Diameter 0.0750 inch (1.9 mm)
View Details
Extension Springs - 8946803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 7.87 inch (200 mm)
View Details
Extension Spring - HE 1695 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.8750 inch (22.22 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 7.38 inch (187 mm)
View Details