Hyde Spring & Wire Co. Extension Spring HE 1735

Description
HE 1735 Hyde Extension Spring
Description
HE 1735 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1735 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1735
Extension Spring HE 1735
HE 1735 Hyde Extension Spring

HE 1735 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1735
Product Name Extension Spring
Outer Diameter (OD) 0.9370 inch (23.8 mm)
Wire Diameter 0.0800 inch (2.03 mm)
Free Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0290 inch (0.7366 mm)
View Details
Extension Springs - 751871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0394 inch (1 mm)
View Details
Extension Spring - HE 1675 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.8750 inch (22.22 mm)
Wire Diameter 0.0920 inch (2.34 mm)
Free Length 3.5 inch (88.9 mm)
View Details