Hyde Spring & Wire Co. Extension Spring HE 425

Description
HE 425 Hyde Extension Spring
Description
HE 425 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 425 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 425
Extension Spring HE 425
HE 425 Hyde Extension Spring

HE 425 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 425
Product Name Extension Spring
Outer Diameter (OD) 0.2500 inch (6.35 mm)
Wire Diameter 0.0350 inch (0.8890 mm)
Free Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0130 inch (0.3302 mm)
View Details
Extension Springs - 751859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0354 inch (0.9000 mm)
View Details
Extension Spring - HE 691 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.3180 inch (8.08 mm)
Wire Diameter 0.0230 inch (0.5842 mm)
Free Length 1.49 inch (37.85 mm)
View Details