Hyde Spring & Wire Co. Extension Spring HE 1535

Description
HE 1535 Hyde Extension Spring
Description
HE 1535 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1535 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1535
Extension Spring HE 1535
HE 1535 Hyde Extension Spring

HE 1535 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1535
Product Name Extension Spring
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.1050 inch (2.67 mm)
Free Length 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Springs - 121387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.6299 inch (16 mm)
Wire Diameter 0.1260 inch (3.2 mm)
View Details
Extension Spring - HE 1335 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.6250 inch (15.87 mm)
Wire Diameter 0.0920 inch (2.34 mm)
Free Length 8.75 inch (222 mm)
View Details