Hyde Spring & Wire Co. Extension Spring HE 1130

Description
HE 1130 Hyde Extension Spring
Description
HE 1130 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1130 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1130
Extension Spring HE 1130
HE 1130 Hyde Extension Spring

HE 1130 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1130
Product Name Extension Spring
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0710 inch (1.8 mm)
Free Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.36
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3600 inch (9.14 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Springs - 751815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2165 inch (5.5 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
Extension Spring - HE 1105 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Free Length 4.36 inch (111 mm)
View Details