Hyde Spring & Wire Co. Extension Spring HE 1420

Description
HE 1420 Hyde Extension Spring
Description
HE 1420 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1420 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1420
Extension Spring HE 1420
HE 1420 Hyde Extension Spring

HE 1420 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1420
Product Name Extension Spring
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Free Length 2.68 inch (68.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 751679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1417 inch (3.6 mm)
Wire Diameter 0.0157 inch (0.4000 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0080 inch (0.2032 mm)
View Details
Extension Spring - HE 985 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Free Length 8.5 inch (216 mm)
View Details