Hyde Spring & Wire Co. Extension Spring HE 1335

Description
HE 1335 Hyde Extension Spring
Description
HE 1335 Hyde Extension Spring

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - HE 1335 - Hyde Spring & Wire Co.
Detroit, MI, USA
Extension Spring
HE 1335
Extension Spring HE 1335
HE 1335 Hyde Extension Spring

HE 1335 Hyde Extension Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Extension Springs
Product Number HE 1335
Product Name Extension Spring
Outer Diameter (OD) 0.6250 inch (15.87 mm)
Wire Diameter 0.0920 inch (2.34 mm)
Free Length 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.65
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.6500 inch (16.51 mm)
Wire Diameter 0.0550 inch (1.4 mm)
View Details
Extension Springs - 8946800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 9.84 inch (250 mm)
View Details
Extension Spring - HE 200 - Hyde Spring & Wire Co.
Hyde Spring & Wire Co.
Specs
Outer Diameter (OD) 0.2180 inch (5.54 mm)
Wire Diameter 0.0220 inch (0.5588 mm)
Free Length 1.47 inch (37.34 mm)
View Details