Hy-Safe Technology X-treme Full Body Harness FSXTR 4219

Description
Premium Full Body Harness has adjustable chest and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems. Includes 2 front web loops for vertical and rescue applications and a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The back and leg pads are made of an open cell foam material that allows for air circulation keeping the worker dry and comfortable all day. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.
Description
Premium Full Body Harness has adjustable chest and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems. Includes 2 front web loops for vertical and rescue applications and a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The back and leg pads are made of an open cell foam material that allows for air circulation keeping the worker dry and comfortable all day. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.

Suppliers

Company
Product
Description
Supplier Links
X-treme Full Body Harness - FSXTR 4219 - Hy-Safe Technology
Union Grove, WI, USA
X-treme Full Body Harness
FSXTR 4219
X-treme Full Body Harness FSXTR 4219
Premium Full Body Harness has adjustable chest and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems. Includes 2 front web loops for vertical and rescue applications and a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The back and leg pads are made of an open cell foam material that allows for air circulation keeping the worker dry and comfortable all day. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.

Premium Full Body Harness has adjustable chest and leg straps for a better fit and size adjustment. Quick connect buckles allow for fast and easy donning of harness. The comfort back pad keeps the harness in a vest style shape for ease of putting on while still allowing comfort and security. Includes large dorsal D-ring for easy attachment to fall arrest systems. Includes 2 front web loops for vertical and rescue applications and a fall arrest support strap which stays low making it more comfortable and allowing it to absorb the force during a fall. The back and leg pads are made of an open cell foam material that allows for air circulation keeping the worker dry and comfortable all day. Special web keepers and high strength automatic stitching keeps the webbing secure to the harness. Also includes fall arrest indicator which promotes safety and proper inspection of harness. Options include Hi-Visibility or all black webbing. This harness meets all applicable OSHA and ANSI standards. Available in universal size.

Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number FSXTR 4219
Product Name X-treme Full Body Harness
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 143288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Workman® Mini Personal Fall Limiter -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
View Details