Hy-Safe Technology Standard Vest Style Harness 1103321

Description
This lightweight and easy to don harness is one of our most popular, used for general fall protection in any industry. This DBI/SALA harness combines maximum comfort, freedom of movement and ease of use without sacrificing safety. Delta No-Tangle™ design for added comfort and easy donning. Spring loaded stand-up back D-ring ensures fast, easy, and safe connections Adjustable non-slip chest strap with easy to use pass-thru buckle Pass-thru buckle leg straps for fast & easy donning Polyester webbing construction for added durability Plated hardware for corrosion resistance Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359
Description
This lightweight and easy to don harness is one of our most popular, used for general fall protection in any industry. This DBI/SALA harness combines maximum comfort, freedom of movement and ease of use without sacrificing safety. Delta No-Tangle™ design for added comfort and easy donning. Spring loaded stand-up back D-ring ensures fast, easy, and safe connections Adjustable non-slip chest strap with easy to use pass-thru buckle Pass-thru buckle leg straps for fast & easy donning Polyester webbing construction for added durability Plated hardware for corrosion resistance Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359

Suppliers

Company
Product
Description
Supplier Links
Standard Vest Style Harness - 1103321 - Hy-Safe Technology
Union Grove, WI, USA
Standard Vest Style Harness
1103321
Standard Vest Style Harness 1103321
This lightweight and easy to don harness is one of our most popular, used for general fall protection in any industry. This DBI/SALA harness combines maximum comfort, freedom of movement and ease of use without sacrificing safety. Delta No-Tangle™ design for added comfort and easy donning. Spring loaded stand-up back D-ring ensures fast, easy, and safe connections Adjustable non-slip chest strap with easy to use pass-thru buckle Pass-thru buckle leg straps for fast & easy donning Polyester webbing construction for added durability Plated hardware for corrosion resistance Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359

This lightweight and easy to don harness is one of our most popular, used for general fall protection in any industry. This DBI/SALA harness combines maximum comfort, freedom of movement and ease of use without sacrificing safety. Delta No-Tangle™ design for added comfort and easy donning.

  • Spring loaded stand-up back D-ring ensures fast, easy, and safe connections
  • Adjustable non-slip chest strap with easy to use pass-thru buckle
  • Pass-thru buckle leg straps for fast & easy donning
  • Polyester webbing construction for added durability
  • Plated hardware for corrosion resistance
  • Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359
Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number 1103321
Product Name Standard Vest Style Harness
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 149351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
V-EDGE™ Leading Edge Personal Fall Limiter - Web -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012
View Details