Hy-Safe Technology Construction Vest Style Harness 1102025

Description
This harness is ideal for general construction applications where fall protection and positioning is needed. The integrated spring loaded stand-up back D-ring is an 'industry first' and provides the user with quick connection - enhancing ease-of-use and worker productivity. Exclusive Patented Delta No-Tangle™ design holds the shape of the harness, adding to your comfort, and making it easier to put on. Polyester webbing construction for added durability Plated hardware for corrosion resistance Side D-rings for work positioning Adjustable non-slip chest strap with easy to use pass-thru buckle Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359
Description
This harness is ideal for general construction applications where fall protection and positioning is needed. The integrated spring loaded stand-up back D-ring is an 'industry first' and provides the user with quick connection - enhancing ease-of-use and worker productivity. Exclusive Patented Delta No-Tangle™ design holds the shape of the harness, adding to your comfort, and making it easier to put on. Polyester webbing construction for added durability Plated hardware for corrosion resistance Side D-rings for work positioning Adjustable non-slip chest strap with easy to use pass-thru buckle Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359

Suppliers

Company
Product
Description
Supplier Links
Construction Vest Style Harness - 1102025 - Hy-Safe Technology
Union Grove, WI, USA
Construction Vest Style Harness
1102025
Construction Vest Style Harness 1102025
This harness is ideal for general construction applications where fall protection and positioning is needed. The integrated spring loaded stand-up back D-ring is an 'industry first' and provides the user with quick connection - enhancing ease-of-use and worker productivity. Exclusive Patented Delta No-Tangle™ design holds the shape of the harness, adding to your comfort, and making it easier to put on. Polyester webbing construction for added durability Plated hardware for corrosion resistance Side D-rings for work positioning Adjustable non-slip chest strap with easy to use pass-thru buckle Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359

This harness is ideal for general construction applications where fall protection and positioning is needed. The integrated spring loaded stand-up back D-ring is an 'industry first' and provides the user with quick connection - enhancing ease-of-use and worker productivity.

  • Exclusive Patented Delta No-Tangle™ design holds the shape of the harness, adding to your comfort, and making it easier to put on.
  • Polyester webbing construction for added durability
  • Plated hardware for corrosion resistance
  • Side D-rings for work positioning
  • Adjustable non-slip chest strap with easy to use pass-thru buckle
  • Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359
Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number 1102025
Product Name Construction Vest Style Harness
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 142835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Self-Retracting Lanyard - Aptura™ LT 30 - MSA Safety
Specs
Type Lanyards / Straps
Certifications ANSI Z359.1-2007** and A10.32-2004; OSHA 29 CFR 1910.66 and 1926.502, CAN: CSA Z259.2.2, Europe: EN360:2002
View Details
Loop 35 kN Skylotec Length 1 - 821100100900 - Certex UK
Specs
Certifications CE Marked
View Details