Hy-Safe Technology PFAS Davit Arm 8516693

Description
One of the most popular options for the fall-arrest post is the Rescue Davit Arm. The davit arm’s unique clamping design allows it to attach to the post without the need to disconnect the worker. The Advanced Davit Arm attaches quickly, without the use of any tools, to the Portable Fall-Arrest System Anchor Post (sold separately). Fitted with a suitable winch or self retracting lifeline (sold separately), the Davit Arm can be used for a wide variety of tasks such as confined space entry, access/egress, rescue, and material handling applications. This rescue davit offers a maximum working height of 71” and a maximum offset of 34”. The post also has 3 optional pinning points that would adjust the range of height and offset. Lightweight aluminum construction and durable powder coat finish *Only Davit Arm is included Portable Fall Arrest Post Sold Separately
Description
One of the most popular options for the fall-arrest post is the Rescue Davit Arm. The davit arm’s unique clamping design allows it to attach to the post without the need to disconnect the worker. The Advanced Davit Arm attaches quickly, without the use of any tools, to the Portable Fall-Arrest System Anchor Post (sold separately). Fitted with a suitable winch or self retracting lifeline (sold separately), the Davit Arm can be used for a wide variety of tasks such as confined space entry, access/egress, rescue, and material handling applications. This rescue davit offers a maximum working height of 71” and a maximum offset of 34”. The post also has 3 optional pinning points that would adjust the range of height and offset. Lightweight aluminum construction and durable powder coat finish *Only Davit Arm is included Portable Fall Arrest Post Sold Separately

Suppliers

Company
Product
Description
Supplier Links
PFAS Davit Arm - 8516693 - Hy-Safe Technology
Union Grove, WI, USA
PFAS Davit Arm
8516693
PFAS Davit Arm 8516693
One of the most popular options for the fall-arrest post is the Rescue Davit Arm. The davit arm’s unique clamping design allows it to attach to the post without the need to disconnect the worker. The Advanced Davit Arm attaches quickly, without the use of any tools, to the Portable Fall-Arrest System Anchor Post (sold separately). Fitted with a suitable winch or self retracting lifeline (sold separately), the Davit Arm can be used for a wide variety of tasks such as confined space entry, access/egress, rescue, and material handling applications. This rescue davit offers a maximum working height of 71” and a maximum offset of 34”. The post also has 3 optional pinning points that would adjust the range of height and offset. Lightweight aluminum construction and durable powder coat finish *Only Davit Arm is included Portable Fall Arrest Post Sold Separately

One of the most popular options for the fall-arrest post is the Rescue Davit Arm. The davit arm’s unique clamping design allows it to attach to the post without the need to disconnect the worker. The Advanced Davit Arm attaches quickly, without the use of any tools, to the Portable Fall-Arrest System Anchor Post (sold separately). Fitted with a suitable winch or self retracting lifeline (sold separately), the Davit Arm can be used for a wide variety of tasks such as confined space entry, access/egress, rescue, and material handling applications.

  • This rescue davit offers a maximum working height of 71” and a maximum offset of 34”.
  • The post also has 3 optional pinning points that would adjust the range of height and offset.
  • Lightweight aluminum construction and durable powder coat finish

*Only Davit Arm is included
Portable Fall Arrest Post Sold Separately

Supplier's Site

Technical Specifications

  Hy-Safe Technology
Product Category Fall Arrest Systems
Product Number 8516693
Product Name PFAS Davit Arm
Unlock Full Specs
to access all available technical data

Similar Products

Workman® Personal Fall Limiters -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
View Details
Harness POWERTEX P0002Y Size M-L - 820100450310 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Safety Harnesses - 2416440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details