Husky Technologies™ Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Product Name Notes
As the flagship Altanium operator interface, the Matrix5 controller is truly a mold control solution like none other in the molding industry. From its 22" high-definition touchscreen and powerful Windows-based...
Optimized for 24- to 96-cavity applications, the Delta5 supports up to 128 zones of hot runner temperature control, making it well suited for any molding market from automotive to medical.
Who could've imagined so many zones of hot runner temperature control packed into such a small controller footprint? Husky did. Our very affordable Neo5 hot runner controller can support up...