Large Bath
Hunter has brought beauty to the bathroom. Whether it’s a design feature or blends into the ceiling, a bathroom fan is more than a quick way to keep the mirror from fogging. Hunter bathroom fans provide superior air movement to remove excess moisture from your home – and away from your family – before it creates an unhealthy environment. That is a truly beautiful thing, indeed.
White
CFL bulb(s)
18w bulb(s)
Number of Bulbs: 2
Nightlight Bulb Type:
111 CFM & Over CFM
Duct Diameter: 6"
ENERGY STAR®
Bath fan with night light
For use over shower
Large Bath
Hunter has brought beauty to the bathroom. Whether it’s a design feature or blends into the ceiling, a bathroom fan is more than a quick way to keep the mirror from fogging. Hunter bathroom fans provide superior air movement to remove excess moisture from your home – and away from your family – before it creates an unhealthy environment. That is a truly beautiful thing, indeed.
- White
- CFL bulb(s)
- 18w bulb(s)
- Number of Bulbs: 2
- Nightlight Bulb Type:
- 111 CFM & Over CFM
- Duct Diameter: 6"
- ENERGY STAR®
- Bath fan with night light
- For use over shower