Hunter Fan Company Markham - 52" 28078

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Distressed Relic Finish Cherry Carved Wood Blades Number of Bulbs: 4 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4512 RPM High: 138 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Distressed Relic Finish Cherry Carved Wood Blades Number of Bulbs: 4 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4512 RPM High: 138 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Markham - 52" - 28078 - Hunter Fan Company
Memphis, TN, USA
Markham - 52"
28078
Markham - 52" 28078
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Distressed Relic Finish Cherry Carved Wood Blades Number of Bulbs: 4 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4512 RPM High: 138 AVT Hanging System™ Canopy Bulb Watts: 40W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Distressed Relic Finish
  • Cherry Carved Wood Blades
  • Number of Bulbs: 4 Candelabra bulb(s)
  • Amber Scavo glass
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4512
  • RPM High: 138
  • AVT Hanging System™ Canopy
  • Bulb Watts: 40W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28078
Product Name Markham - 52"
Unlock Full Specs
to access all available technical data

Similar Products