Hunter Fan Company Low Profile IV Plus with Sports Blades - 42" 25712

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Transportation/Sport s Sweet Pea Gallery Blades is for your rambunctious boy that loves what all little boys love; trains, planes, boats, cars, and sports! This fans covers all the bases. From basketball to football, soccer to hockey, planes to boats, cars to trains, there`s no way you can go wrong putting this fan up in any boy`s room. Kids Finish Sweet Pea Sports Blades / Sweet Pea Transportation Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Transportation/Sport s Sweet Pea Gallery Blades is for your rambunctious boy that loves what all little boys love; trains, planes, boats, cars, and sports! This fans covers all the bases. From basketball to football, soccer to hockey, planes to boats, cars to trains, there`s no way you can go wrong putting this fan up in any boy`s room. Kids Finish Sweet Pea Sports Blades / Sweet Pea Transportation Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Sports Blades - 42" - 25712 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Sports Blades - 42"
25712
Low Profile IV Plus with Sports Blades - 42" 25712
Juvenile Low Ceiling 42-Inch White Low Profile IV with Transportation/Sport s Sweet Pea Gallery Blades is for your rambunctious boy that loves what all little boys love; trains, planes, boats, cars, and sports! This fans covers all the bases. From basketball to football, soccer to hockey, planes to boats, cars to trains, there`s no way you can go wrong putting this fan up in any boy`s room. Kids Finish Sweet Pea Sports Blades / Sweet Pea Transportation Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV with Transportation/Sports Sweet Pea Gallery Blades is for your rambunctious boy that loves what all little boys love; trains, planes, boats, cars, and sports! This fans covers all the bases. From basketball to football, soccer to hockey, planes to boats, cars to trains, there`s no way you can go wrong putting this fan up in any boy`s room.


  • Kids Finish
  • Sweet Pea Sports Blades / Sweet Pea Transportation Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25712
Product Name Low Profile IV Plus with Sports Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products