Hunter Fan Company Low Profile IV Plus with Surf Blades - 42" 25709

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Pink/Blue Surfboard Sweet Pea Gallery blades is great for the aspiring surfer in your family, or your kid that loves the beach. This white fan has pink surfboard shaped blades on one side and blue surfboard blades on the other. Whether you have a little surfer girl, or a cool dude that loves the waves, this fan will please them both. Surfs up! Kids Finish Sweet Pea Surf Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Pink/Blue Surfboard Sweet Pea Gallery blades is great for the aspiring surfer in your family, or your kid that loves the beach. This white fan has pink surfboard shaped blades on one side and blue surfboard blades on the other. Whether you have a little surfer girl, or a cool dude that loves the waves, this fan will please them both. Surfs up! Kids Finish Sweet Pea Surf Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Surf Blades - 42" - 25709 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Surf Blades - 42"
25709
Low Profile IV Plus with Surf Blades - 42" 25709
Juvenile Low Ceiling 42-Inch White Low Profile IV with Pink/Blue Surfboard Sweet Pea Gallery blades is great for the aspiring surfer in your family, or your kid that loves the beach. This white fan has pink surfboard shaped blades on one side and blue surfboard blades on the other. Whether you have a little surfer girl, or a cool dude that loves the waves, this fan will please them both. Surfs up! Kids Finish Sweet Pea Surf Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV with Pink/Blue Surfboard Sweet Pea Gallery blades is great for the aspiring surfer in your family, or your kid that loves the beach. This white fan has pink surfboard shaped blades on one side and blue surfboard blades on the other. Whether you have a little surfer girl, or a cool dude that loves the waves, this fan will please them both. Surfs up!


  • Kids Finish
  • Sweet Pea Surf Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25709
Product Name Low Profile IV Plus with Surf Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products