Hunter Fan Company The Fantasy Flyer - 48" 24852

Description
Juvenile Small Room The Fantasy Flyer is an Authentic Replica of F4U Corsair. Its low profile design is perfect for low ceilings. The airplane ceiling applique holds the WhisperWind motor for quiet operation. Its engine cowling house design gives it an authentic look. Blue Finish Gray Blades Number of Blades: 3 3 Speeds CFM High: 3000 RPM High: 210 Can be used with ceiling 8ft and under Limited Lifetime Warranty
Description
Juvenile Small Room The Fantasy Flyer is an Authentic Replica of F4U Corsair. Its low profile design is perfect for low ceilings. The airplane ceiling applique holds the WhisperWind motor for quiet operation. Its engine cowling house design gives it an authentic look. Blue Finish Gray Blades Number of Blades: 3 3 Speeds CFM High: 3000 RPM High: 210 Can be used with ceiling 8ft and under Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Fantasy Flyer - 48" - 24852 - Hunter Fan Company
Memphis, TN, USA
The Fantasy Flyer - 48"
24852
The Fantasy Flyer - 48" 24852
Juvenile Small Room The Fantasy Flyer is an Authentic Replica of F4U Corsair. Its low profile design is perfect for low ceilings. The airplane ceiling applique holds the WhisperWind motor for quiet operation. Its engine cowling house design gives it an authentic look. Blue Finish Gray Blades Number of Blades: 3 3 Speeds CFM High: 3000 RPM High: 210 Can be used with ceiling 8ft and under Limited Lifetime Warranty

Juvenile

Small Room

The Fantasy Flyer is an Authentic Replica of F4U Corsair. Its low profile design is perfect for low ceilings. The airplane ceiling applique holds the WhisperWind motor for quiet operation. Its engine cowling house design gives it an authentic look.


  • Blue Finish
  • Gray Blades
  • Number of Blades: 3
  • 3 Speeds
  • CFM High: 3000
  • RPM High: 210
  • Can be used with ceiling 8ft and under
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 24852
Product Name The Fantasy Flyer - 48"
Unlock Full Specs
to access all available technical data

Similar Products