Hunter Fan Company The Oasis - 54" 23970

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Antique Distressed Cherry Light / Antique Dark Plastic Palm Leaf Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6419 RPM High: 175 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Antique Distressed Cherry Light / Antique Dark Plastic Palm Leaf Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6419 RPM High: 175 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Oasis - 54" - 23970 - Hunter Fan Company
Memphis, TN, USA
The Oasis - 54"
23970
The Oasis - 54" 23970
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Antique Distressed Cherry Light / Antique Dark Plastic Palm Leaf Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6419 RPM High: 175 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Antique Distressed Cherry Light / Antique Dark Plastic Palm Leaf Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Standard bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 6419
  • RPM High: 175
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23970
Product Name The Oasis - 54"
Unlock Full Specs
to access all available technical data

Similar Products