Hunter Fan Company Kingsbury - 52" 23957

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Carved Walnut Blades Number of Blades: 5 CFM High: 4164 Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Carved Walnut Blades Number of Blades: 5 CFM High: 4164 Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Kingsbury - 52" - 23957 - Hunter Fan Company
Memphis, TN, USA
Kingsbury - 52"
23957
Kingsbury - 52" 23957
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Carved Walnut Blades Number of Blades: 5 CFM High: 4164 Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Roman Bronze Finish
  • Carved Walnut Blades
  • Number of Blades: 5
  • CFM High: 4164
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23957
Product Name Kingsbury - 52"
Unlock Full Specs
to access all available technical data

Similar Products