Hunter Fan Company Sicily™ - 52" 21315

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Dark Walnut / Alder Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Black Tea glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5140 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Three Position Mount
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Dark Walnut / Alder Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Black Tea glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5140 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Three Position Mount

Suppliers

Company
Product
Description
Supplier Links
Sicily™ - 52" - 21315 - Hunter Fan Company
Memphis, TN, USA
Sicily™ - 52"
21315
Sicily™ - 52" 21315
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Dark Walnut / Alder Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Black Tea glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5140 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Three Position Mount

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Roman Bronze Finish
  • Dark Walnut / Alder Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Black Tea glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5140
  • Omega Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Three Position Mount
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21315
Product Name Sicily™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products