Hunter Fan Company Five Minute Fan® - 52" 21781

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Black Mahogany Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 CFM High: 4893 Omega Canopy 90% pre-assembled for 5 minute, easy installation Damp-rated for use in covered porches, patios, and sunrooms Easy Lock® Blades for Easy Assembly Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Black Mahogany Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 CFM High: 4893 Omega Canopy 90% pre-assembled for 5 minute, easy installation Damp-rated for use in covered porches, patios, and sunrooms Easy Lock® Blades for Easy Assembly Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Five Minute Fan® - 52" - 21781 - Hunter Fan Company
Memphis, TN, USA
Five Minute Fan® - 52"
21781
Five Minute Fan® - 52" 21781
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Black Mahogany Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 CFM High: 4893 Omega Canopy 90% pre-assembled for 5 minute, easy installation Damp-rated for use in covered porches, patios, and sunrooms Easy Lock® Blades for Easy Assembly Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Black Mahogany Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • CFM High: 4893
  • Omega Canopy
  • 90% pre-assembled for 5 minute, easy installation
  • Damp-rated for use in covered porches, patios, and sunrooms
  • Easy Lock® Blades for Easy Assembly
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21781
Product Name Five Minute Fan® - 52"
Unlock Full Specs
to access all available technical data

Similar Products