Hunter Fan Company Concert Breeze™ - 52" 21629

Description
Casual Large Room Introducing Hunter’s new Concert Breeze™ with Soundolier® Wireless Audio Technology—the first and only fan-sound system combination that blends the cool comfort of moving air with the rich beauty of audio. Because a ceiling fan is typically centered overhead in the room, it’s also the premium location for a speaker—literally showering sound down to everyone in the room.The Concert Breeze™ utilizes a proprietary 2.4 GHz wireless system that’s easily adapted to your television, stereo or any other audio source. Using four distinct stereo signal channels, this system virtually eliminates any wireless interference and transmits up to 300 feet away. And there are no extra wires to run. Available exclusively from Hunter®, the new Concert Breeze™ is the perfect accompaniment to any room. Brushed Nickel Finish Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5061 RPM High: 5061 Omega Canopy Bulb Watts: 19W Light fixture included Limited Lifetime Warranty Remote control included
Description
Casual Large Room Introducing Hunter’s new Concert Breeze™ with Soundolier® Wireless Audio Technology—the first and only fan-sound system combination that blends the cool comfort of moving air with the rich beauty of audio. Because a ceiling fan is typically centered overhead in the room, it’s also the premium location for a speaker—literally showering sound down to everyone in the room.The Concert Breeze™ utilizes a proprietary 2.4 GHz wireless system that’s easily adapted to your television, stereo or any other audio source. Using four distinct stereo signal channels, this system virtually eliminates any wireless interference and transmits up to 300 feet away. And there are no extra wires to run. Available exclusively from Hunter®, the new Concert Breeze™ is the perfect accompaniment to any room. Brushed Nickel Finish Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5061 RPM High: 5061 Omega Canopy Bulb Watts: 19W Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Concert Breeze™ - 52" - 21629 - Hunter Fan Company
Memphis, TN, USA
Concert Breeze™ - 52"
21629
Concert Breeze™ - 52" 21629
Casual Large Room Introducing Hunter’s new Concert Breeze™ with Soundolier® Wireless Audio Technology—the first and only fan-sound system combination that blends the cool comfort of moving air with the rich beauty of audio. Because a ceiling fan is typically centered overhead in the room, it’s also the premium location for a speaker—literally showering sound down to everyone in the room.The Concert Breeze™ utilizes a proprietary 2.4 GHz wireless system that’s easily adapted to your television, stereo or any other audio source. Using four distinct stereo signal channels, this system virtually eliminates any wireless interference and transmits up to 300 feet away. And there are no extra wires to run. Available exclusively from Hunter®, the new Concert Breeze™ is the perfect accompaniment to any room. Brushed Nickel Finish Cherry / Maple Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5061 RPM High: 5061 Omega Canopy Bulb Watts: 19W Light fixture included Limited Lifetime Warranty Remote control included

Casual

Large Room

Introducing Hunter’s new Concert Breeze™ with Soundolier® Wireless Audio Technology—the first and only fan-sound system combination that blends the cool comfort of moving air with the rich beauty of audio. Because a ceiling fan is typically centered overhead in the room, it’s also the premium location for a speaker—literally showering sound down to everyone in the room.The Concert Breeze™ utilizes a proprietary 2.4 GHz wireless system that’s easily adapted to your television, stereo or any other audio source. Using four distinct stereo signal channels, this system virtually eliminates any wireless interference and transmits up to 300 feet away. And there are no extra wires to run. Available exclusively from Hunter®, the new Concert Breeze™ is the perfect accompaniment to any room.


  • Brushed Nickel Finish
  • Cherry / Maple Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Swirled Marble glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5061
  • RPM High: 5061
  • Omega Canopy
  • Bulb Watts: 19W
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21629
Product Name Concert Breeze™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products