Hunter Fan Company FANAWAY® - 48" 21425

Description
Contemporary Small Room You’ve never seen a fan like this before. And with clear retractable blades, maybe you never will again. The award-winning FANAWAY® functions as both a pendant light and a ceiling fan. And in both capacities, it provides a designer’s aesthetic to virtually any environment. Turning the fan on creates a centrifugal force that deploys the blades. Switched off, fan blades automatically retract and conceal, and the unit transforms into a slim, modern pendant light. To complete the picture, this revolutionary fan features recyclable materials, low-energy lighting and an energy-efficient design. Brushed Chrome Finish Clear Plastic Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s) Frosted White glass 12° Blade pitch Number of Blades: 4 2 Position Mounting 3 Speeds CFM High: 4186 RPM High: 225 Omega Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Remote control included
Description
Contemporary Small Room You’ve never seen a fan like this before. And with clear retractable blades, maybe you never will again. The award-winning FANAWAY® functions as both a pendant light and a ceiling fan. And in both capacities, it provides a designer’s aesthetic to virtually any environment. Turning the fan on creates a centrifugal force that deploys the blades. Switched off, fan blades automatically retract and conceal, and the unit transforms into a slim, modern pendant light. To complete the picture, this revolutionary fan features recyclable materials, low-energy lighting and an energy-efficient design. Brushed Chrome Finish Clear Plastic Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s) Frosted White glass 12° Blade pitch Number of Blades: 4 2 Position Mounting 3 Speeds CFM High: 4186 RPM High: 225 Omega Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
FANAWAY® - 48" - 21425 - Hunter Fan Company
Memphis, TN, USA
FANAWAY® - 48"
21425
FANAWAY® - 48" 21425
Contemporary Small Room You’ve never seen a fan like this before. And with clear retractable blades, maybe you never will again. The award-winning FANAWAY® functions as both a pendant light and a ceiling fan. And in both capacities, it provides a designer’s aesthetic to virtually any environment. Turning the fan on creates a centrifugal force that deploys the blades. Switched off, fan blades automatically retract and conceal, and the unit transforms into a slim, modern pendant light. To complete the picture, this revolutionary fan features recyclable materials, low-energy lighting and an energy-efficient design. Brushed Chrome Finish Clear Plastic Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s) Frosted White glass 12° Blade pitch Number of Blades: 4 2 Position Mounting 3 Speeds CFM High: 4186 RPM High: 225 Omega Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Remote control included

Contemporary

Small Room

You’ve never seen a fan like this before. And with clear retractable blades, maybe you never will again. The award-winning FANAWAY® functions as both a pendant light and a ceiling fan. And in both capacities, it provides a designer’s aesthetic to virtually any environment. Turning the fan on creates a centrifugal force that deploys the blades. Switched off, fan blades automatically retract and conceal, and the unit transforms into a slim, modern pendant light. To complete the picture, this revolutionary fan features recyclable materials, low-energy lighting and an energy-efficient design.


  • Brushed Chrome Finish
  • Clear Plastic Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s)
  • Frosted White glass
  • 12° Blade pitch
  • Number of Blades: 4
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 4186
  • RPM High: 225
  • Omega Canopy
  • Bulb Watts: 40W
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21425
Product Name FANAWAY® - 48"
Unlock Full Specs
to access all available technical data

Similar Products