Hunter Fan Company The Augusta™ - 52" 21337

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Motor Type: WhisperWind® Motor Number of Bulbs: 4 Compact Fluorescent bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4815 RPM High: 153 Hands Free Canopy Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Motor Type: WhisperWind® Motor Number of Bulbs: 4 Compact Fluorescent bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4815 RPM High: 153 Hands Free Canopy Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Augusta™ - 52" - 21337 - Hunter Fan Company
Memphis, TN, USA
The Augusta™ - 52"
21337
The Augusta™ - 52" 21337
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Motor Type: WhisperWind® Motor Number of Bulbs: 4 Compact Fluorescent bulb(s) Frosted glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4815 RPM High: 153 Hands Free Canopy Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Pewter Finish
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Compact Fluorescent bulb(s)
  • Frosted glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 4815
  • RPM High: 153
  • Hands Free Canopy
  • Bulb Watts: 14W
  • 90% pre-assembled for 5 minute, easy installation
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21337
Product Name The Augusta™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products