Hunter Fan Company Brayden™ - 70" 21325

Description
Formal Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Northern Sienna Finish Dark Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Compact Fluorescent bulb(s) Black Tea glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 8480 RPM High: 125 Omega Canopy Bulb Watts: 14W Light fixture included Limited Lifetime Warranty
Description
Formal Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Northern Sienna Finish Dark Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Compact Fluorescent bulb(s) Black Tea glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 8480 RPM High: 125 Omega Canopy Bulb Watts: 14W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Brayden™ - 70" - 21325 - Hunter Fan Company
Memphis, TN, USA
Brayden™ - 70"
21325
Brayden™ - 70" 21325
Formal Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Northern Sienna Finish Dark Walnut / Light Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Compact Fluorescent bulb(s) Black Tea glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 8480 RPM High: 125 Omega Canopy Bulb Watts: 14W Light fixture included Limited Lifetime Warranty

Formal

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Northern Sienna Finish
  • Dark Walnut / Light Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Compact Fluorescent bulb(s)
  • Black Tea glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 8480
  • RPM High: 125
  • Omega Canopy
  • Bulb Watts: 14W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21325
Product Name Brayden™ - 70"
Unlock Full Specs
to access all available technical data

Similar Products