Hunter Fan Company Viente® - 52" 21322

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Walnut / Roasted Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Tea Stain glass 15° Blade pitch Number of Blades: 5 1 Position Mounting CFM High: 2230 RPM High: 140 Low Profile Canopy Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Walnut / Roasted Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Tea Stain glass 15° Blade pitch Number of Blades: 5 1 Position Mounting CFM High: 2230 RPM High: 140 Low Profile Canopy Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Viente® - 52" - 21322 - Hunter Fan Company
Memphis, TN, USA
Viente® - 52"
21322
Viente® - 52" 21322
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Roman Bronze Finish Walnut / Roasted Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Tea Stain glass 15° Blade pitch Number of Blades: 5 1 Position Mounting CFM High: 2230 RPM High: 140 Low Profile Canopy Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Roman Bronze Finish
  • Walnut / Roasted Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Tea Stain glass
  • 15° Blade pitch
  • Number of Blades: 5
  • 1 Position Mounting
  • CFM High: 2230
  • RPM High: 140
  • Low Profile Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21322
Product Name Viente® - 52"
Unlock Full Specs
to access all available technical data

Similar Products