Hunter Fan Company Adirondack - 52" 20715

Description
Casual Large Room The perfect way to create that woodsy, mountain lodge look. A beautiful bronze finish with intricate design details including matching pull down chain pendants. Brittany Bronze Finish Distressed Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6565 RPM High: 186 AVT Hanging System™ Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Serenity Speed
Description
Casual Large Room The perfect way to create that woodsy, mountain lodge look. A beautiful bronze finish with intricate design details including matching pull down chain pendants. Brittany Bronze Finish Distressed Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6565 RPM High: 186 AVT Hanging System™ Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Serenity Speed

Suppliers

Company
Product
Description
Supplier Links
Adirondack - 52" - 20715 - Hunter Fan Company
Memphis, TN, USA
Adirondack - 52"
20715
Adirondack - 52" 20715
Casual Large Room The perfect way to create that woodsy, mountain lodge look. A beautiful bronze finish with intricate design details including matching pull down chain pendants. Brittany Bronze Finish Distressed Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6565 RPM High: 186 AVT Hanging System™ Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Serenity Speed

Casual

Large Room

The perfect way to create that woodsy, mountain lodge look. A beautiful bronze finish with intricate design details including matching pull down chain pendants.


  • Brittany Bronze Finish
  • Distressed Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Candelabra bulb(s)
  • 14° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 6565
  • RPM High: 186
  • AVT Hanging System™ Canopy
  • Bulb Watts: 40W
  • Light fixture included
  • Limited Lifetime Warranty
  • Serenity Speed
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20715
Product Name Adirondack - 52"
Unlock Full Specs
to access all available technical data

Similar Products