Huntec, Inc. 6U Rackmount, for ATX M/B, black CLM-986BA

Description
CLM-986BA 6U Rackmount, for ATX M/B, black Specification20 Slots for Long Cards or ATX/AT Motherboard* Meets FCC Classification B & CE Approved Power Supply: PS/2, AT, Hot Swappable, Dual Redundant (optional) 4 x Changeable Rear & Front Keyboard Connector Chassis Fans: 3 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" (Front) & 2 x 3.5" FDD/HDD Drive Bays (hidden): 2 x 5.25" (Back) LED Indicator: Optional 4 Sets of LED's Controller Motherboard Size: 12" x 13" Max. 3-Size Adjustable Rubber Buffers for Cards Removable Device Bay Cage 6 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 10.5" (h)
Description
CLM-986BA 6U Rackmount, for ATX M/B, black Specification20 Slots for Long Cards or ATX/AT Motherboard* Meets FCC Classification B & CE Approved Power Supply: PS/2, AT, Hot Swappable, Dual Redundant (optional) 4 x Changeable Rear & Front Keyboard Connector Chassis Fans: 3 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" (Front) & 2 x 3.5" FDD/HDD Drive Bays (hidden): 2 x 5.25" (Back) LED Indicator: Optional 4 Sets of LED's Controller Motherboard Size: 12" x 13" Max. 3-Size Adjustable Rubber Buffers for Cards Removable Device Bay Cage 6 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 10.5" (h)

Suppliers

Company
Product
Description
Supplier Links
6U Rackmount, for ATX M/B, black - CLM-986BA - Huntec, Inc.
Chino, CA, USA
6U Rackmount, for ATX M/B, black
CLM-986BA
6U Rackmount, for ATX M/B, black CLM-986BA
CLM-986BA 6U Rackmount, for ATX M/B, black Specification20 Slots for Long Cards or ATX/AT Motherboard* Meets FCC Classification B & CE Approved Power Supply: PS/2, AT, Hot Swappable, Dual Redundant (optional) 4 x Changeable Rear & Front Keyboard Connector Chassis Fans: 3 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" (Front) & 2 x 3.5" FDD/HDD Drive Bays (hidden): 2 x 5.25" (Back) LED Indicator: Optional 4 Sets of LED's Controller Motherboard Size: 12" x 13" Max. 3-Size Adjustable Rubber Buffers for Cards Removable Device Bay Cage 6 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 10.5" (h)

CLM-986BA 6U Rackmount, for ATX M/B, black Specification20 Slots for Long Cards or ATX/AT Motherboard* Meets FCC Classification B & CE Approved Power Supply: PS/2, AT, Hot Swappable, Dual Redundant (optional) 4 x Changeable Rear & Front Keyboard Connector Chassis Fans: 3 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" (Front) & 2 x 3.5" FDD/HDD Drive Bays (hidden): 2 x 5.25" (Back) LED Indicator: Optional 4 Sets of LED's Controller Motherboard Size: 12" x 13" Max. 3-Size Adjustable Rubber Buffers for Cards Removable Device Bay Cage 6 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 10.5" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-986BA
Product Name 6U Rackmount, for ATX M/B, black
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details