Huntec, Inc. 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white CLM-922

Description
CLM-922 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Changeable Rear Panel Meets FCC Classification B & CE Approved Power Supply: PS/2 type AT/ATX Power Supply Chassis Fans: 1 pc 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.6" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)
Description
CLM-922 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Changeable Rear Panel Meets FCC Classification B & CE Approved Power Supply: PS/2 type AT/ATX Power Supply Chassis Fans: 1 pc 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.6" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white - CLM-922 - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white
CLM-922
4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white CLM-922
CLM-922 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Changeable Rear Panel Meets FCC Classification B & CE Approved Power Supply: PS/2 type AT/ATX Power Supply Chassis Fans: 1 pc 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.6" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)

CLM-922 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white SpecificationCould fits 10 full-length Cards Changeable Rear Panel Meets FCC Classification B & CE Approved Power Supply: PS/2 type AT/ATX Power Supply Chassis Fans: 1 pc 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 2 x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.6" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-922
Product Name 4U Rackmount, for 14 Slots Backplane or ATX M/B, black or white
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Rack - e4R08 - Gefran
Specs
Product Type Chassis
Mounting Style DIN Rail
CPU Slot One
View Details