Huntec, Inc. 5U Rackmount, for 14 Slots Backplane or ATX M/B, black CLM-977

Description
CLM-977 5U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationFor 14/AT/ATX Main Board Meets FCC Classification B & CE Approved Power Supply: PS2, AT/ATX or Hot Swappable Redundant (optional) Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Dimensions: 19" (w) x 18" (d) x 8.75" (h)
Description
CLM-977 5U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationFor 14/AT/ATX Main Board Meets FCC Classification B & CE Approved Power Supply: PS2, AT/ATX or Hot Swappable Redundant (optional) Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Dimensions: 19" (w) x 18" (d) x 8.75" (h)

Suppliers

Company
Product
Description
Supplier Links
5U Rackmount, for 14 Slots Backplane or ATX M/B, black - CLM-977 - Huntec, Inc.
Chino, CA, USA
5U Rackmount, for 14 Slots Backplane or ATX M/B, black
CLM-977
5U Rackmount, for 14 Slots Backplane or ATX M/B, black CLM-977
CLM-977 5U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationFor 14/AT/ATX Main Board Meets FCC Classification B & CE Approved Power Supply: PS2, AT/ATX or Hot Swappable Redundant (optional) Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Dimensions: 19" (w) x 18" (d) x 8.75" (h)

CLM-977 5U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationFor 14/AT/ATX Main Board Meets FCC Classification B & CE Approved Power Supply: PS2, AT/ATX or Hot Swappable Redundant (optional) Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Dimensions: 19" (w) x 18" (d) x 8.75" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-977
Product Name 5U Rackmount, for 14 Slots Backplane or ATX M/B, black
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XCE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details