Huntec, Inc. 4U Rackmount, for 14 Slots Backplane or ATX M/B, black CLM-973B

Description
CLM-973B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationCould fits 14 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 1 x 5.25" & 2 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)
Description
CLM-973B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationCould fits 14 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 1 x 5.25" & 2 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 14 Slots Backplane or ATX M/B, black - CLM-973B - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 14 Slots Backplane or ATX M/B, black
CLM-973B
4U Rackmount, for 14 Slots Backplane or ATX M/B, black CLM-973B
CLM-973B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationCould fits 14 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 1 x 5.25" & 2 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)

CLM-973B 4U Rackmount, for 14 Slots Backplane or ATX M/B, black SpecificationCould fits 14 full-length Cards Front USB available (option) Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX or Hot Swappable Redundant Chassis Fans: 2 pcs Removable 120x120mm (ball bearing) Switch On/Off: Reset & Power Drive Bays (open): 1 x 5.25" & 2 x 3.5" FDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 18" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-973B
Product Name 4U Rackmount, for 14 Slots Backplane or ATX M/B, black
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard - IPC-631MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
SuperChassis - SC813MS-410C / SC813MS-410CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details