Huntec, Inc. 4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots CLM-964

Description
CLM-964 4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots SpecificationFor 14/AT/ATX Main Board For Rack Mounting or Desktop Application Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Rear and Front Panel Keyboard Connector 9" VGA Mono Monitor Inside Chassis Fans: 1 pc Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 7" (h)
Description
CLM-964 4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots SpecificationFor 14/AT/ATX Main Board For Rack Mounting or Desktop Application Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Rear and Front Panel Keyboard Connector 9" VGA Mono Monitor Inside Chassis Fans: 1 pc Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount Chassis with 9
Chino, CA, USA
4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots
CLM-964
4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots CLM-964
CLM-964 4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots SpecificationFor 14/AT/ATX Main Board For Rack Mounting or Desktop Application Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Rear and Front Panel Keyboard Connector 9" VGA Mono Monitor Inside Chassis Fans: 1 pc Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 7" (h)

CLM-964 4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots SpecificationFor 14/AT/ATX Main Board For Rack Mounting or Desktop Application Meets FCC Classification B & CE Approved Power Supply: PS/2, AT/ATX, Hot Swappable Redundant Rear and Front Panel Keyboard Connector 9" VGA Mono Monitor Inside Chassis Fans: 1 pc Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 1 x 3.5" FDD Drive Bays (hidden): 1 x 3.5" HDD Motherboard Size: 12" x 9.5" Max. 360 degrees swingable card clamp Removable Device Bay Cage 4 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-964
Product Name 4U Rackmount Chassis with 9" Mono VGA for 7/14 Slots
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details