Huntec, Inc. 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis CLM-978SCA

Description
CLM-978SCA 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationThe CLM-978SCA total 10x1" SCA 80PINS HDD trays integrated 1 CLM-978 & SSL-1020SCA built-in Indeed transfer cables to entending a 8 Device x5.25" bays to become 10x1" HDD capacity storage for storing much big data file The SSL-1020SCA is a hotswappable Backplane Modular with SCAM compliant support SE/LVD Ultra 160/320 system transfer rate up to 320 MB/SEC. The Hot Swappable Backplane equipped function for Temperature sensors, fan sensors, Disk Drive status LED, fan activity fault LED, over-heat Temperature LED to an Unrnistake contrel whiling system working The HDD trays Modular is an Extruded die-casting Aluminum Alloy to reach a high heat-dissipation ventation envioment to protect all HDD can work in long life Meets F.C.C Class A & CE Built-in all Indeed cables & assembly parts Weight: N.W.: 14 KGS, G.W.: 16.5 KGS Finisched: Powder coating in RAL7035(Beige) or RAL9011(Black) Additional-Infomatio n4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX-4000-F: 400W UL/CSA P4+BB+PFCATX-4001-A: 400W UL/CSA P4+24+4 (Dual Fans)ATX-4200-T: 420W UL/CSA P4+24+8+4ATX-4800-C: 480W UL/CSA P4+24 (Dual Fans)ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant
Description
CLM-978SCA 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationThe CLM-978SCA total 10x1" SCA 80PINS HDD trays integrated 1 CLM-978 & SSL-1020SCA built-in Indeed transfer cables to entending a 8 Device x5.25" bays to become 10x1" HDD capacity storage for storing much big data file The SSL-1020SCA is a hotswappable Backplane Modular with SCAM compliant support SE/LVD Ultra 160/320 system transfer rate up to 320 MB/SEC. The Hot Swappable Backplane equipped function for Temperature sensors, fan sensors, Disk Drive status LED, fan activity fault LED, over-heat Temperature LED to an Unrnistake contrel whiling system working The HDD trays Modular is an Extruded die-casting Aluminum Alloy to reach a high heat-dissipation ventation envioment to protect all HDD can work in long life Meets F.C.C Class A & CE Built-in all Indeed cables & assembly parts Weight: N.W.: 14 KGS, G.W.: 16.5 KGS Finisched: Powder coating in RAL7035(Beige) or RAL9011(Black) Additional-Infomatio n4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX-4000-F: 400W UL/CSA P4+BB+PFCATX-4001-A: 400W UL/CSA P4+24+4 (Dual Fans)ATX-4200-T: 420W UL/CSA P4+24+8+4ATX-4800-C: 480W UL/CSA P4+24 (Dual Fans)ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant

Suppliers

Company
Product
Description
Supplier Links
4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis - CLM-978SCA - Huntec, Inc.
Chino, CA, USA
4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis
CLM-978SCA
4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis CLM-978SCA
CLM-978SCA 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationThe CLM-978SCA total 10x1" SCA 80PINS HDD trays integrated 1 CLM-978 & SSL-1020SCA built-in Indeed transfer cables to entending a 8 Device x5.25" bays to become 10x1" HDD capacity storage for storing much big data file The SSL-1020SCA is a hotswappable Backplane Modular with SCAM compliant support SE/LVD Ultra 160/320 system transfer rate up to 320 MB/SEC. The Hot Swappable Backplane equipped function for Temperature sensors, fan sensors, Disk Drive status LED, fan activity fault LED, over-heat Temperature LED to an Unrnistake contrel whiling system working The HDD trays Modular is an Extruded die-casting Aluminum Alloy to reach a high heat-dissipation ventation envioment to protect all HDD can work in long life Meets F.C.C Class A & CE Built-in all Indeed cables & assembly parts Weight: N.W.: 14 KGS, G.W.: 16.5 KGS Finisched: Powder coating in RAL7035(Beige) or RAL9011(Black) Additional-Infomatio n4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX-4000-F: 400W UL/CSA P4+BB+PFCATX-4001-A: 400W UL/CSA P4+24+4 (Dual Fans)ATX-4200-T: 420W UL/CSA P4+24+8+4ATX-4800-C: 480W UL/CSA P4+24 (Dual Fans)ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant

CLM-978SCA 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis SpecificationThe CLM-978SCA total 10x1" SCA 80PINS HDD trays integrated 1 CLM-978 & SSL-1020SCA built-in Indeed transfer cables to entending a 8 Device x5.25" bays to become 10x1" HDD capacity storage for storing much big data file The SSL-1020SCA is a hotswappable Backplane Modular with SCAM compliant support SE/LVD Ultra 160/320 system transfer rate up to 320 MB/SEC. The Hot Swappable Backplane equipped function for Temperature sensors, fan sensors, Disk Drive status LED, fan activity fault LED, over-heat Temperature LED to an Unrnistake contrel whiling system working The HDD trays Modular is an Extruded die-casting Aluminum Alloy to reach a high heat-dissipation ventation envioment to protect all HDD can work in long life Meets F.C.C Class A & CE Built-in all Indeed cables & assembly parts Weight: N.W.: 14 KGS, G.W.: 16.5 KGS Finisched: Powder coating in RAL7035(Beige) or RAL9011(Black) Additional-Infomation4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX-4000-F: 400W UL/CSA P4+BB+PFCATX-4001-A: 400W UL/CSA P4+24+4 (Dual Fans)ATX-4200-T: 420W UL/CSA P4+24+8+4ATX-4800-C: 480W UL/CSA P4+24 (Dual Fans)ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-978SCA
Product Name 4U Ultra 320 SCA HDD Backplane for ATX HDD storage Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details