Huntec, Inc. 4U Rackmount, for 20 Slots Backplane only, black only CLM-935B

Description
CLM-935B 4U Rackmount, for 20 Slots Backplane only, black only Specification14, 20 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT or ATX Power Supply Hidden in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & power Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)
Description
CLM-935B 4U Rackmount, for 20 Slots Backplane only, black only Specification14, 20 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT or ATX Power Supply Hidden in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & power Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount, for 20 Slots Backplane only, black only - CLM-935B - Huntec, Inc.
Chino, CA, USA
4U Rackmount, for 20 Slots Backplane only, black only
CLM-935B
4U Rackmount, for 20 Slots Backplane only, black only CLM-935B
CLM-935B 4U Rackmount, for 20 Slots Backplane only, black only Specification14, 20 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT or ATX Power Supply Hidden in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & power Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

CLM-935B 4U Rackmount, for 20 Slots Backplane only, black only Specification14, 20 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT or ATX Power Supply Hidden in the Front Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & power Drive Bays (open): 6 x 5.25" & 1 x 3.5" FDD Motherboard Size: 12" x 13" Max. 360 degrees swingable card clamp Removable Device Bay Cage 8 Sets Against Vibrators Dimensions: 19" (w) x 26" (d) x 7" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-935B
Product Name 4U Rackmount, for 20 Slots Backplane only, black only
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) - IMC-711-AC-US - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details