Huntec, Inc. For Mircro-ATX or Mini-ITX motherboard CLM-908M

Description
CLM-908M For Mircro-ATX or Mini-ITX motherboard SpecificationMircro- ATX or Mini-ITX motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: ATX Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)
Description
CLM-908M For Mircro-ATX or Mini-ITX motherboard SpecificationMircro- ATX or Mini-ITX motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: ATX Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)

Suppliers

Company
Product
Description
Supplier Links
For Mircro-ATX or Mini-ITX motherboard - CLM-908M - Huntec, Inc.
Chino, CA, USA
For Mircro-ATX or Mini-ITX motherboard
CLM-908M
For Mircro-ATX or Mini-ITX motherboard CLM-908M
CLM-908M For Mircro-ATX or Mini-ITX motherboard SpecificationMircro- ATX or Mini-ITX motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: ATX Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)

CLM-908M For Mircro-ATX or Mini-ITX motherboard SpecificationMircro-ATX or Mini-ITX motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: ATX Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off: Power On/Off & Reset Switch on Front Panel Drive Bays (open): 1 x 5.25" and 1 x 3.5" Device Bays Drive Bays (Hidden): 1 x 3.5" Device Bay Lockable Air-Vent Front Door Washable Air Filter Removable Device Bay Cage 4 Sets Against Vibrators Dimensions: 250mm (w) x 415mm (d) x 285mm (h) Shipping Dimension: 1 pc/ctn/ 2.0 cu. ft. Weight: 8.0 Kgs (N.W.); 9.5 Kgs (G.W.)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-908M
Product Name For Mircro-ATX or Mini-ITX motherboard
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details