Huntec, Inc. 4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 CLM-7401

Description
CLM-7401 4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 450W Redundant ATX (optional) High Rotation Fans: 6 pcs 92x92x25mm + 2pcs 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 1 x 3.5" HS Bays: 12 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 20 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 7" (h) Shipping Dimension: 1 pc/ctn/4.5 cu. ft. Weight: 16 Kgs (N.W.); 18.5 Kgs (G.W.) Additional-Infomatio n4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant
Description
CLM-7401 4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 450W Redundant ATX (optional) High Rotation Fans: 6 pcs 92x92x25mm + 2pcs 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 1 x 3.5" HS Bays: 12 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 20 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 7" (h) Shipping Dimension: 1 pc/ctn/4.5 cu. ft. Weight: 16 Kgs (N.W.); 18.5 Kgs (G.W.) Additional-Infomatio n4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant

Suppliers

Company
Product
Description
Supplier Links
4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 - CLM-7401 - Huntec, Inc.
Chino, CA, USA
4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00
CLM-7401
4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 CLM-7401
CLM-7401 4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 450W Redundant ATX (optional) High Rotation Fans: 6 pcs 92x92x25mm + 2pcs 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 1 x 3.5" HS Bays: 12 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 20 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 7" (h) Shipping Dimension: 1 pc/ctn/4.5 cu. ft. Weight: 16 Kgs (N.W.); 18.5 Kgs (G.W.) Additional-Infomatio n4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant

CLM-7401 4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 450W Redundant ATX (optional) High Rotation Fans: 6 pcs 92x92x25mm + 2pcs 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 1 x 3.5" HS Bays: 12 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 20 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 7" (h) Shipping Dimension: 1 pc/ctn/4.5 cu. ft. Weight: 16 Kgs (N.W.); 18.5 Kgs (G.W.) Additional-Infomation4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX Redundant Power Supply:BPS-450R3: 450W UL/CSA Redundant

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Backplanes
Product Number CLM-7401
Product Name 4U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $159.00
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes - PCA-6114P4-0C2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
10-slot ATX-supported PCI/ISA Bus Passive Backplane - CEX-ATX6022/10 - Computer Express L.L.C.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA; PCI
Form Factor ATX
View Details
6 SLOT BUTTERFLY, 3 PCI + 3 ISA - CLM-06SD - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-214SG-P7 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details