Huntec, Inc. 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis CLM-7205

Description
CLM-7205 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function: Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-63 00: 300W Redundant (101x82x314mm)
Description
CLM-7205 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function: Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-63 00: 300W Redundant (101x82x314mm)

Suppliers

Company
Product
Description
Supplier Links
2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis - CLM-7205 - Huntec, Inc.
Chino, CA, USA
2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis
CLM-7205
2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis CLM-7205
CLM-7205 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function: Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-63 00: 300W Redundant (101x82x314mm)

CLM-7205 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function: Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomation2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-6400A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-6300: 300W Redundant (101x82x314mm)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-7205
Product Name 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details