Huntec, Inc. 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 CLM-7202

Description
CLM-7202 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 400W ATX or Redundant (optional) Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" HS Bays (open): 6 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 11 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 25" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/3.1 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)
Description
CLM-7202 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 400W ATX or Redundant (optional) Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" HS Bays (open): 6 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 11 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 25" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/3.1 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)

Suppliers

Company
Product
Description
Supplier Links
2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 - CLM-7202 - Huntec, Inc.
Chino, CA, USA
2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00
CLM-7202
2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 CLM-7202
CLM-7202 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 400W ATX or Redundant (optional) Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" HS Bays (open): 6 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 11 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 25" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/3.1 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)

CLM-7202 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 400W ATX or Redundant (optional) Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Riser Card: 3 Slots (2 x PCI + 1 x AGP) Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" HS Bays (open): 6 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 11 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 25" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/3.1 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomation2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-6400A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-7202
Product Name 2U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
1U Rackmount Chassis for ATX/uATX Motherboard with Dual SATA HDD Trays - ACP-1010MB-00BE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details