Hudson Bearings, Inc. Drop-In Ball Transfers NBT-1CS

Description
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).
Datasheet
Description
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In Ball Transfers - NBT-1CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Drop-In Ball Transfers
NBT-1CS
Drop-In Ball Transfers NBT-1CS
The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers. The BT 1 is also available with a lower profile mount. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Also available in recessed low-profile mounting style. (See part LPBT-1).

The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ).

The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial transfer applications.BT 1 ball transfers can also be used in a variety of non-industrial applications, including retail store displays and airport luggage transfers.

The BT 1 is also available with a lower profile mount.

• 1" Main ball rotates on (80) 1/8" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• BT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

• Also available in recessed low-profile mounting style.
(See part LPBT-1).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number NBT-1CS
Product Name Drop-In Ball Transfers
Maximum Load 35.00 lbs (15.87 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PVP30J - Links-Japan, LLC
Specs
Maximum Load 17.62 lbs (7.99 kg)
Weight 0.084 lbs (0.0380 kg)
Ball Material POM *1
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Flying Saucer Ball Transfers - FSBT-1-1/2CS - Hudson Bearings, Inc.
Specs
Ball Material Carbon Steel
Mounting Disk Mount
View Details
Ball Transfer, BSB Bolt Type -  - BNB INT. Co., Ltd.
Specs
Maximum Load 26.46 to 441.00 lbs (12 to 200 kg)
Ball Size 0.16 to 1.00 inch (3.97 to 25.4 mm)
Barrel Diameter 0.31 to 1.38 inch (8 to 35 mm)
View Details