Hubbell Incorporated Pre-Configured Patch Panel UDX48E

Description
MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 48 PORT(S) 3/5E/6/6A CATEGORY 2U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
Datasheet
Description
MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 48 PORT(S) 3/5E/6/6A CATEGORY 2U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - UDX48E - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
UDX48E
Pre-Configured Patch Panel UDX48E
MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 3.5 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 48 PORT(S) 3/5E/6/6A CATEGORY 2U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
  • MULTIMEDIA TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 19 INCH W X 3.5 INCH H SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • RACK MOUNTING
  • 48 PORT(S)
  • 3/5E/6/6A CATEGORY
  • 2U RACK UNIT
  • NEXTSPEED[R], ISTATION[TM] BRAND
  • TYPE UNLOADED
  • UDX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number UDX48E
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details